HUZZAH CC3000 | 1469详情
Adafruit HUZZAH CC3000 | 1469重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
5A992c.
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
CC3000
Supported Device Technology
802.11 Wireless LAN
Compatible External Board
Arduino Leonardo|Arduino Mega|Arduino Micro|Arduino Uno
零件状态
Obsolete
类型
分线板
HUZZAH CC3000 | 1469拓展信息
Adafruit
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit Industries LLC
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit
Adafruit








哦! 它是空的。